Schneider Electric Pushbutton Switches 9001K2L1GH13

Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet
Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-9001K2L1GH13-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-9001K2L1GH13-ND
Pushbutton Switches 4008-9001K2L1GH13-ND
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Buy Now Datasheet
Pushbutton Switches - 9001K2L1GH13 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
9001K2L1GH13
Pushbutton Switches 9001K2L1GH13
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Buy Now Datasheet
Pushbutton - 57342246 - Radwell International
Willingboro, NJ, United States
Pushbutton
57342246
Pushbutton 57342246
PUSH BUTTON, ILLUMINATED, SPRING RETURN, PROJECTING PUSH, 30 MM, 110-120 V, 50/60 HZ, INCANDESCENT, GREEN. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, ILLUMINATED, SPRING RETURN, PROJECTING PUSH, 30 MM, 110-120 V, 50/60 HZ, INCANDESCENT, GREEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
9001K2L1GH13
Switches - Pushbutton Switches 9001K2L1GH13
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-9001K2L1GH13-ND 9001K2L1GH13 57342246 9001K2L1GH13
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
22mm Mushroom Push Buttons - 2AMJ2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB15BW-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers