Schneider Electric Pushbutton Switches 9001KR1UH6

Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet
Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-9001KR1UH6-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-9001KR1UH6-ND
Pushbutton Switches 4008-9001KR1UH6-ND
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9001KR1UH6
Pushbutton Switches 9001KR1UH6
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
9001KR1UH6
Switches - Pushbutton Switches 9001KR1UH6
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Supplier's Site
Pushbutton - 57363706 - Radwell International
Willingboro, NJ, United States
Pushbutton
57363706
Pushbutton 57363706
30MM MOUNT HOLE, EXTENDED STRAIGHT, PUSHBUTTON SWITCH WITH CONTACT BLOCK MULTICOLORED PUSHBUTTON, MOMENTARY (MO). FREE 2 YEAR RADWELL WARRANTY

30MM MOUNT HOLE, EXTENDED STRAIGHT, PUSHBUTTON SWITCH WITH CONTACT BLOCK MULTICOLORED PUSHBUTTON, MOMENTARY (MO). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 4008-9001KR1UH6-ND 9001KR1UH6 9001KR1UH6 57363706
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
N program - NDL - Illuminated pushbutton - NDLWS/970D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details