EAO Switch Corporation Pushbutton Switches 903F.000-00

Description
Pushbutton Switch 6PST-3NO/3NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch 6PST-3NO/3NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 903F.000-00-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
903F.000-00-ND
Pushbutton Switches 903F.000-00-ND
Pushbutton Switch 6PST-3NO/3NC Standard Panel Mount, Front

Pushbutton Switch 6PST-3NO/3NC Standard Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - 903F.000-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
903F.000-00
Switches - Pushbutton Switches 903F.000-00
SWITCH PB 6PST-3NO/3NC 5A 250V

SWITCH PB 6PST-3NO/3NC 5A 250V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 903F.000-00-ND 903F.000-00
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 0041.9146.5327-ND - DigiKey
Specs
Actuator Specifications Square, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Mushroom Push Buttons - 2AM8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers