Schneider Electric Pushbutton Switches 9001K1L1RH13

Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet
Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-9001K1L1RH13-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-9001K1L1RH13-ND
Pushbutton Switches 4008-9001K1L1RH13-ND
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
9001K1L1RH13
Switches - Pushbutton Switches 9001K1L1RH13
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Supplier's Site
Pb Sw, Illum, Spdt, Red, 10A, 600Vac; Switch Operation Schneider Electric - 69AJ1315 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Illum, Spdt, Red, 10A, 600Vac; Switch Operation Schneider Electric
69AJ1315
Pb Sw, Illum, Spdt, Red, 10A, 600Vac; Switch Operation Schneider Electric 69AJ1315
PB SW, ILLUM, SPDT, RED, 10A, 600VAC; Switch Operation:Momentary; Illumination Colour:Red; Product Range:Harmony 9001K Series; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Switch Terminals:Screw Clamp; Contact CurrentRoHS Compliant: Yes

PB SW, ILLUM, SPDT, RED, 10A, 600VAC; Switch Operation:Momentary; Illumination Colour:Red; Product Range:Harmony 9001K Series; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Switch Terminals:Screw Clamp; Contact CurrentRoHS Compliant: Yes

Supplier's Site
Industrial Pb Switch, Spdt, 10A, 600Vac; Product Range Schneider Electric - 17B063 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Pb Switch, Spdt, 10A, 600Vac; Product Range Schneider Electric
17B063
Industrial Pb Switch, Spdt, 10A, 600Vac; Product Range Schneider Electric 17B063
INDUSTRIAL PB SWITCH, SPDT, 10A, 600VAC; Product Range:Harmony Series; Panel Cutout Diameter:30mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red

INDUSTRIAL PB SWITCH, SPDT, 10A, 600VAC; Product Range:Harmony Series; Panel Cutout Diameter:30mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
9001K1L1RH13
Pushbutton Switches 9001K1L1RH13
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-9001K1L1RH13-ND 9001K1L1RH13 69AJ1315 17B063 9001K1L1RH13
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Illum, Spdt, Red, 10A, 600Vac; Switch Operation Schneider Electric Industrial Pb Switch, Spdt, 10A, 600Vac; Product Range Schneider Electric Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90B1-00EY - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
Features Illuminated Switch
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 10151053 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLWS/801 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details