C&K Components Pushbutton Switches 8633ZGE2

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN12236-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN12236-ND
Pushbutton Switches CKN12236-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 8633ZGE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8633ZGE2
Switches - Pushbutton Switches 8633ZGE2
SWITCH PUSH SPST-NC 0.25A 120V

SWITCH PUSH SPST-NC 0.25A 120V

Supplier's Site
Pushbutton C&k Components - 37AH8480 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
37AH8480
Pushbutton C&k Components 37AH8480
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8633ZGE2
Pushbutton Switches 8633ZGE2
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN12236-ND 8633ZGE2 37AH8480 8633ZGE2
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.6623.1114121 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 30 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details