Switchcraft, Inc. Pushbutton Switches 923

Description
Request a Quote Datasheet
Description
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
923
923
Pushbutton Switches - SC1900-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
SC1900-ND
Pushbutton Switches SC1900-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Non-Illum. Pushbutton; SPDT; RED; Rear Panel Mount; 250 mA; Solder; RoHS - 70214294 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Non-Illum. Pushbutton; SPDT; RED; Rear Panel Mount; 250 mA; Solder; RoHS
70214294
Switch, Non-Illum. Pushbutton; SPDT; RED; Rear Panel Mount; 250 mA; Solder; RoHS 70214294
Switch, Non-Illum. Pushbutton; SPDT; RED; Rear Panel Mount; 250 mA; Solder; RoHS

Switch, Non-Illum. Pushbutton; SPDT; RED; Rear Panel Mount; 250 mA; Solder; RoHS

Supplier's Site
Switch, Pushbutton, Spdt, 250Ma; Product Range Switchcraft/conxall - 22F231 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 250Ma; Product Range Switchcraft/conxall
22F231
Switch, Pushbutton, Spdt, 250Ma; Product Range Switchcraft/conxall 22F231
SWITCH, PUSHBUTTON, SPDT, 250mA; Product Range:-; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:250mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 250mA; Product Range:-; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:250mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
923
Pushbutton Switches 923
Pushbutton Switches PUSH BTN SPDT PNL

Pushbutton Switches PUSH BTN SPDT PNL

Buy Now Datasheet

Technical Specifications

  Switchcraft, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 923 SC1900-ND 70214294 22F231 923
Product Name Pushbutton Switches Switch, Non-Illum. Pushbutton; SPDT; RED; Rear Panel Mount; 250 mA; Solder; RoHS Switch, Pushbutton, Spdt, 250Ma; Product Range Switchcraft/conxall Pushbutton Switches
Actuator Specifications Flush Pushbutton; Raised (Plunger Style) Pushbutton Round, Button
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Terminal Type Straight PC Pins Solder Terminals Solder Pin
Max Current Rating 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Max Power Rating 0.0402 HP
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3668-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Process Sealed Subminiature Pushbutton - AB15AV-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Pushbutton - 10151491 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details