Schneider Electric Pushbutton Switches 9001SKRU10

Description
PUSHBUTTON 600VAC 10AMP 30MM SKY
Request a Quote Datasheet
Description
PUSHBUTTON 600VAC 10AMP 30MM SKY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-9001SKRU10-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-9001SKRU10-ND
Pushbutton Switches 4008-9001SKRU10-ND
PUSHBUTTON 600VAC 10AMP 30MM SKY

PUSHBUTTON 600VAC 10AMP 30MM SKY

Buy Now Datasheet
Pushbutton - 57393365 - Radwell International
Willingboro, NJ, United States
Pushbutton
57393365
Pushbutton 57393365
PUSHBUTTON SWITCH MOMENTARY, (MO), 30MM MOUNT HOLE, EXTENDED STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH MOMENTARY, (MO), 30MM MOUNT HOLE, EXTENDED STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 4008-9001SKRU10-ND 57393365
Product Name Pushbutton Switches Pushbutton
Actuator Specifications Round, Button
Terminal Type Screw Terminals
Features DustProof
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details