Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Panel Mounting Type, 1000 V (RMS) (Min.) @ Sea Level Dielectric Strength, Overtravel Pushbutton Switch
Contact Rating: Q contact material — 1 amp at 120 VAC or 28 VDC; B or G contact material — 0.4 VA max. at 20 VAC or VDC max. Case: Diallyl phthalate (UL9V-0). Plunger: 8731 — 0.390 brass, nickel-plated with or without internal o-ring; 8732 — 0.390 PBT polyester, black. Contacts and Terminals: Q contact material — Coin silver, silver-plated; B contact material — Gold over nickel, gold-plated; G contact material — Silver over silver, gold-plated. Operating Temperature: –30°C to 65°C. Electrical Life: 100,000 actuations minimum at full load.
Switch contact resistance 30 milliohms (Typ.).
Pushbutton Switches PUSHBUTTON SWITCH
PB SW, SPST, 0.4VA, 20V, PANEL, BLACK; Product Range:8700 Series; Panel Cutout Diameter:8.1mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.4VA 20V; Switch Operation:Momentary;
SWITCH PUSH SPST-NO 0.4VA 20V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10197-ND | 70128709 | 8732S1HZBE | 37AH8486 | 79X5980 | 8732S1HZBE |
| Product Name | Pushbutton Switches | Switch,Pushbutton,OVERTRAVEL,SPST,OFF-MOM., 2.6 Actuator FORCE | Pushbutton Switches | Pb Sw, Spst, 0.4Va, 20V, Panel, Black; Product Range C&k Components | Switch Push Spst-No 0.4Va 20V; Switch Operation C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals; Solder Lug | Solder Terminals |