Schneider Electric Pushbutton Switches 9001KR9P1RH13

Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet
Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-9001KR9P1RH13-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-9001KR9P1RH13-ND
Pushbutton Switches 4008-9001KR9P1RH13-ND
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9001KR9P1RH13
Pushbutton Switches 9001KR9P1RH13
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
9001KR9P1RH13
Switches - Pushbutton Switches 9001KR9P1RH13
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Supplier's Site
Pushbutton, Illum'd Red Mush, Maintained (Push/Pull), 1NO-1NC, 30mm, 10A, 600V - 70060382 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, Illum'd Red Mush, Maintained (Push/Pull), 1NO-1NC, 30mm, 10A, 600V
70060382
Pushbutton, Illum'd Red Mush, Maintained (Push/Pull), 1NO-1NC, 30mm, 10A, 600V 70060382
The 30 mm Offer for Difficult Environments Dedicated to applications of heavy industry and infrastructure, the 30 mm offering guarantees you long-term reliability — thanks to the high quality and robustness of the operators and pilot lights, even in extreme environments. Easy to obtain everywhere in the world, easy to integrate and use, this offer is the perfect complement to your Human Machine Interface. Features Fully Assembled Units Heavy Duty Push Buttons, Selector Switches and Pilot Lights for Industrial Applications CorrosionRresistant Construction Rated for NEMA Types 4/4X/13 Environments without Boots Oil Tight, Water Tight and Dust Tight Contact Block Terminals Are at 20° Angle to Eliminate Interference with Other Contact Blocks Mounted in Tandem Finger-Safe Terminals on Contact Blocks UL Listed, CSA Certified and CE Marked 30 mm Diameter Mounting Hole with Positioning Notch

The 30 mm Offer for Difficult Environments
Dedicated to applications of heavy industry and infrastructure, the 30 mm offering guarantees you long-term reliability — thanks to the high quality and robustness of the operators and pilot lights, even in extreme environments. Easy to obtain everywhere in the world, easy to integrate and use, this offer is the perfect complement to your Human Machine Interface.
Features

  • Fully Assembled Units
  • Heavy Duty Push Buttons, Selector Switches and Pilot Lights for Industrial Applications
  • CorrosionRresistant Construction
  • Rated for NEMA Types 4/4X/13 Environments without Boots
  • Oil Tight, Water Tight and Dust Tight
  • Contact Block Terminals Are at 20° Angle to Eliminate Interference with Other Contact Blocks Mounted in Tandem
  • Finger-Safe Terminals on Contact Blocks
  • UL Listed, CSA Certified and CE Marked
  • 30 mm Diameter Mounting Hole with Positioning Notch
Supplier's Site
Pushbutton - 57362266 - Radwell International
Willingboro, NJ, United States
Pushbutton
57362266
Pushbutton 57362266
30MM MOUNT HOLE, EXTENDED STRAIGHT, PUSHBUTTON SWITCH WITH CONTACT BLOCK RED PUSHBUTTON, MAINTAINED (MA). FREE 2 YEAR RADWELL WARRANTY

30MM MOUNT HOLE, EXTENDED STRAIGHT, PUSHBUTTON SWITCH WITH CONTACT BLOCK RED PUSHBUTTON, MAINTAINED (MA). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc. Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 4008-9001KR9P1RH13-ND 9001KR9P1RH13 9001KR9P1RH13 70060382 57362266
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton, Illum'd Red Mush, Maintained (Push/Pull), 1NO-1NC, 30mm, 10A, 600V Pushbutton
Actuator Specifications Round, Button, Mushroom Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Screw Terminals Screw Terminals Screw Terminals
Features Illuminated Switch Illuminated Switch
Unlock Full Specs
to access all available technical data