Littelfuse, Inc. 35A & 20A Cylindrical Housing Push-Button Momentary Switches 9095

Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Request a Quote Datasheet
Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 9095 - Littelfuse, Inc.
Rosemont, IL, United States
35A & 20A Cylindrical Housing Push-Button Momentary Switches
9095
35A & 20A Cylindrical Housing Push-Button Momentary Switches 9095
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Supplier's Site Datasheet
Littelfuse 9095 Heavy-Duty Momentary Push Button Switch SPST, Normally Off - 44067 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 9095 Heavy-Duty Momentary Push Button Switch SPST, Normally Off
44067
Littelfuse 9095 Heavy-Duty Momentary Push Button Switch SPST, Normally Off 44067
Littelfuse 9095 Heavy-Duty Momentary Push Button Switch Category: Push Button Switches Manufacturer: Littelfuse Normally Off Rating: 35A at 12VDC, 20A at 24VDC Contacts: Silver Housing: Cylindrical die-cast body Circuitry: Off-On, Normally Off. On with button depressed, spring return to Off.
  • Littelfuse 9095 Heavy-Duty Momentary Push Button Switch
  • Category: Push Button Switches
  • Manufacturer: Littelfuse
  • Normally Off
  • Rating: 35A at 12VDC, 20A at 24VDC
  • Contacts: Silver
  • Housing: Cylindrical die-cast body
  • Circuitry: Off-On, Normally Off. On with button depressed, spring return to Off.
Supplier's Site Datasheet
Pushbutton Switches - F9183-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9183-ND
Pushbutton Switches F9183-ND
Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear

Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9095
Pushbutton Switches 9095
Pushbutton Switches SW,P-P,MOM,NO,2POS

Pushbutton Switches SW,P-P,MOM,NO,2POS

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
9095
Switches - Pushbutton Switches 9095
SWITCH P-P MOM NO 2POS

SWITCH P-P MOM NO 2POS

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 9095 44067 F9183-ND 9095 9095
Product Name 35A & 20A Cylindrical Housing Push-Button Momentary Switches Littelfuse 9095 Heavy-Duty Momentary Push Button Switch SPST, Normally Off Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact;

(Off)-On

Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Two #8-32 11.17mm Apart

(2) Screw Terminals

Screw Terminals Screw Terminals
Max Current Rating 35 amps 35 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 21755366 - Radwell International
Schmersal Inc.
Specs
Switch Function Momentary Contact
View Details
22mm Illuminated Flush Push Buttons - 2ALF1LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2329388-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details