Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switches Switch Pb Spst Mom Solder Lug
100000 Cycles Electrical Life, Overtravel Pushbutton Switches
SWITCH PUSH SPST-NO 1A 125V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10196-ND | 37AH8485 | 8731SHZQE | 70128712 | 8731SHZQE |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches | Switch, Pushbutton, OVERTRAVEL, SPST, OFF-MOM, 7.0 Actuator FORCE | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals | Solder Terminals |