Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches SPDT ON-MOM 1A 30VDC
PUSHBUTTON SWITCH 9100 METAL ROHS COMPLIANT: YES
SWITCH PUSH SPDT 0.1A 30V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 9635CDB | 9635CDB-ND | 9635CDB | 76K0275 | 9635CDB |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch 9100 Metal Rohs Compliant Apem | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |