Littelfuse, Inc. 35A & 20A Imprinted Push-Button Momentary Switches 90047-01

Description
35A at 12V, 20A at 24V DC.Two screw terminals with lockwashers.Mounting stem 7.8"-24 thread, keyed to prevent switch from turning, fits panels 0.04" - 0.10" thick (1.0 - 2.5mm).Silver contacts.Button is engraved "Engine Start".Impact-resist ant molded plastic button with imprint, white on color, repels oil, water and other liquids.Diecast housing, with knurled aluminum facenut.2.2"L overall, 1.1" case diameter (56.1 and 28.5mm). With special facenut with built-in lip seal for added weather-resistance.
Request a Quote Datasheet
Description
35A at 12V, 20A at 24V DC.Two screw terminals with lockwashers.Mounting stem 7.8"-24 thread, keyed to prevent switch from turning, fits panels 0.04" - 0.10" thick (1.0 - 2.5mm).Silver contacts.Button is engraved "Engine Start".Impact-resist ant molded plastic button with imprint, white on color, repels oil, water and other liquids.Diecast housing, with knurled aluminum facenut.2.2"L overall, 1.1" case diameter (56.1 and 28.5mm). With special facenut with built-in lip seal for added weather-resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Imprinted Push-Button Momentary Switches - 90047-01 - Littelfuse, Inc.
Rosemont, IL, United States
35A & 20A Imprinted Push-Button Momentary Switches
90047-01
35A & 20A Imprinted Push-Button Momentary Switches 90047-01
35A at 12V, 20A at 24V DC.Two screw terminals with lockwashers.Mounting stem 7.8"-24 thread, keyed to prevent switch from turning, fits panels 0.04" - 0.10" thick (1.0 - 2.5mm).Silver contacts.Button is engraved "Engine Start".Impact-resist ant molded plastic button with imprint, white on color, repels oil, water and other liquids.Diecast housing, with knurled aluminum facenut.2.2"L overall, 1.1" case diameter (56.1 and 28.5mm). With special facenut with built-in lip seal for added weather-resistance.

35A at 12V, 20A at 24V DC.Two screw terminals with lockwashers.Mounting stem 7.8"-24 thread, keyed to prevent switch from turning, fits panels 0.04" - 0.10" thick (1.0 - 2.5mm).Silver contacts.Button is engraved "Engine Start".Impact-resistant molded plastic button with imprint, white on color, repels oil, water and other liquids.Diecast housing, with knurled aluminum facenut.2.2"L overall, 1.1" case diameter (56.1 and 28.5mm). With special facenut with built-in lip seal for added weather-resistance.

Supplier's Site Datasheet
Pushbutton Switches - F9168-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9168-ND
Pushbutton Switches F9168-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 90047-01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
90047-01
Pushbutton Switches 90047-01
Pushbutton Switches SW MOM NO

Pushbutton Switches SW MOM NO

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 90047-01 F9168-ND 90047-01
Product Name 35A & 20A Imprinted Push-Button Momentary Switches Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals; 2 Screw Screw Terminals
Max Current Rating 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 908462 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details