APEM Components, Inc. Pushbutton Switches 9533NCDK

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 9533NCDK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
9533NCDK
Pushbutton Switches 9533NCDK
Pushbutton Switch

Pushbutton Switch

Buy Now
Pushbutton Switches - 9533NCDK-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
9533NCDK-ND
Pushbutton Switches 9533NCDK-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9533NCDK
Pushbutton Switches 9533NCDK
Pushbutton Switches SPST-NO OFF-MOM 0.1A 30VDC

Pushbutton Switches SPST-NO OFF-MOM 0.1A 30VDC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
9533NCDK
Switches - Pushbutton Switches 9533NCDK
SWITCH PUSH SPST-NO 0.1A 30V

SWITCH PUSH SPST-NO 0.1A 30V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 9533NCDK 9533NCDK-ND 9533NCDK 9533NCDK
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Switches - 1241.6623.1122106 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
Push Button Switches - 1-2364703-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details