Pushbutton Switch SPST-NO Standard Panel Mount, Front
Switch, Printed Circuit Board, Non-Tactile Action, Momentary
ILLUMINATED PUSHBUTTON SINGLE MOM WITHOUT POINT OF PRESSURE 19X19 LL 2NO PCB GOLD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches LAMP T1 BI-PIN 115MA
SWITCH PB SPST-NO 0.1A 42V
| DigiKey | Allied Electronics, Inc. | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 99-455.837-ND | 70029565 | 49242415 | 99-455.837 | 99-455.837 |
| Product Name | Pushbutton Switches | Switch, Printed Circuit Board, Non-Tactile Action, Momentary | Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |