Pushbutton Switch SPST-NO Standard Panel Mount, Front
SINGLE PUSHBUTTON ACTUATOR, 19X19MM, 1NO, MOM, ILLUMINATIVE, GOLD, 42VAC/DC, PCB. FREE 2 YEAR RADWELL WARRANTY
SWITCH PB SPST-NO 0.1A 42V
Pushbutton Switches E-STOP ACTUATOR
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 99-450.837-ND | 49242407 | 99-450.837 | 99-450.837 |
| Product Name | Pushbutton Switches | Pushbutton | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |