Littelfuse, Inc. 35A & 20A Imprinted Push-Button Momentary Switches 90048-01

Description
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Engine Start-Stop Push Button Series provides temporary circuit closure to engage engine features. Interface designed for impact-resistance to ensure deliberate actuation. Silver Contacts for Corrosion Resistance Actuator resistant to oil, water and other liquids
Request a Quote Datasheet
Description
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Engine Start-Stop Push Button Series provides temporary circuit closure to engage engine features. Interface designed for impact-resistance to ensure deliberate actuation. Silver Contacts for Corrosion Resistance Actuator resistant to oil, water and other liquids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Imprinted Push-Button Momentary Switches - 90048-01 - Littelfuse, Inc.
Rosemont, IL, United States
35A & 20A Imprinted Push-Button Momentary Switches
90048-01
35A & 20A Imprinted Push-Button Momentary Switches 90048-01
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Engine Start-Stop Push Button Series provides temporary circuit closure to engage engine features. Interface designed for impact-resistance to ensure deliberate actuation. Silver Contacts for Corrosion Resistance Actuator resistant to oil, water and other liquids

Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Engine Start-Stop Push Button Series provides temporary circuit closure to engage engine features. Interface designed for impact-resistance to ensure deliberate actuation. Silver Contacts for Corrosion Resistance Actuator resistant to oil, water and other liquids

Supplier's Site Datasheet
Pushbutton Switches - F9170-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9170-ND
Pushbutton Switches F9170-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
90048-01
Pushbutton Switches 90048-01
Pushbutton Switches SW,P-P,MOM,ENG STOP

Pushbutton Switches SW,P-P,MOM,ENG STOP

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 90048-01 F9170-ND 90048-01
Product Name 35A & 20A Imprinted Push-Button Momentary Switches Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals; 2 Screw Screw Terminals
Max Current Rating 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

E program - EDP - Mushroom button - EDP42SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Push Button Switches - 1115812 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Specs
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Solder Pin
Features RoHS
View Details