Littelfuse, Inc. 10A Rectangular Housing Push-Button Momentary Switches 9115

Description
Littelfuse Light Duty Momentary Push Button Switches are weather and dust resistant. These push button switches have a gasket-sealed case and an O-Ring in stem for resistance to harsh environments. Products utilize silver contacts for corrosion resistance in applications up to 36V DC.
Request a Quote Datasheet
Description
Littelfuse Light Duty Momentary Push Button Switches are weather and dust resistant. These push button switches have a gasket-sealed case and an O-Ring in stem for resistance to harsh environments. Products utilize silver contacts for corrosion resistance in applications up to 36V DC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Rectangular Housing Push-Button Momentary Switches - 9115 - Littelfuse, Inc.
Rosemont, IL, United States
10A Rectangular Housing Push-Button Momentary Switches
9115
10A Rectangular Housing Push-Button Momentary Switches 9115
Littelfuse Light Duty Momentary Push Button Switches are weather and dust resistant. These push button switches have a gasket-sealed case and an O-Ring in stem for resistance to harsh environments. Products utilize silver contacts for corrosion resistance in applications up to 36V DC.

Littelfuse Light Duty Momentary Push Button Switches are weather and dust resistant. These push button switches have a gasket-sealed case and an O-Ring in stem for resistance to harsh environments. Products utilize silver contacts for corrosion resistance in applications up to 36V DC.

Supplier's Site Datasheet
Pushbutton Switches - F9192-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9192-ND
Pushbutton Switches F9192-ND
Pushbutton Switch SPST-NC Standard (Footswitch) Panel Mount, Rear

Pushbutton Switch SPST-NC Standard (Footswitch) Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9115
Pushbutton Switches 9115
Pushbutton Switches SW MOM NC

Pushbutton Switches SW MOM NC

Buy Now
Switches - Pushbutton Switches - 9115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
9115
Switches - Pushbutton Switches 9115
SWITCH MOM NC

SWITCH MOM NC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 9115 F9192-ND 9115 9115
Product Name 10A Rectangular Housing Push-Button Momentary Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals; Two # 8-32 5410 Screws Screw Terminals Screw Terminals
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-F301X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details