Switchcraft, Inc. Rear (0.250 mounting hole) and Front (0.469 mo... 913X

Description
Rear (0.250 mounting hole) and Front (0.469 mounting hole) Pushbutton Switches Front Panel Mount 0.469 Mounting Hole, Black Pushbutton D switching. Red or black pushbuttons and solder terminals are standard.
Request a Quote Datasheet
Description
Rear (0.250 mounting hole) and Front (0.469 mounting hole) Pushbutton Switches Front Panel Mount 0.469 Mounting Hole, Black Pushbutton D switching. Red or black pushbuttons and solder terminals are standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rear (0.250 mounting hole) and Front (0.469 mo... - 913X - Conxall Corporation
Villa Park, IL, USA
Rear (0.250 mounting hole) and Front (0.469 mo...
913X
Rear (0.250 mounting hole) and Front (0.469 mo... 913X
Rear (0.250 mounting hole) and Front (0.469 mounting hole) Pushbutton Switches Front Panel Mount 0.469 Mounting Hole, Black Pushbutton D switching. Red or black pushbuttons and solder terminals are standard.

Rear (0.250 mounting hole) and Front (0.469 mounting hole) Pushbutton Switches
Front Panel Mount 0.469 Mounting Hole, Black Pushbutton
D switching. Red or black pushbuttons and solder terminals are standard.

Supplier's Site
Push Button Switches - 8786834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8786834
Push Button Switches 8786834
Switchcraft 913X Push Button Switch

Switchcraft 913X Push Button Switch

Supplier's Site
Pushbutton Switches - SC1901-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
SC1901-ND
Pushbutton Switches SC1901-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, Spdt, 250Ma; Product Range Switchcraft/conxall - 89K7684 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 250Ma; Product Range Switchcraft/conxall
89K7684
Switch, Pushbutton, Spdt, 250Ma; Product Range Switchcraft/conxall 89K7684
SWITCH, PUSHBUTTON, SPDT, 250mA; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:250mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 250mA; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:250mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
913X
Pushbutton Switches 913X
Pushbutton Switches BLACK BUTTON SWITCH round

Pushbutton Switches BLACK BUTTON SWITCH round

Buy Now Datasheet
Switches - Pushbutton Switches - 913X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
913X
Switches - Pushbutton Switches 913X
SWITCH PUSH SPDT 0.25A 125V

SWITCH PUSH SPDT 0.25A 125V

Supplier's Site

Technical Specifications

  Conxall Corporation RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 913X 8786834 SC1901-ND 89K7684 913X 913X
Product Name Rear (0.250 mounting hole) and Front (0.469 mo... Push Button Switches Pushbutton Switches Switch, Pushbutton, Spdt, 250Ma; Product Range Switchcraft/conxall Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Push button Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Solder Solder Terminals Solder Pin Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90A1-00H - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113778 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 359517 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details