35A at 12V, 20A at 24V DC.Two screw terminals with lockwashers.Mounting
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switches SW MOM NO
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 90048 | F9169-ND | 90048 | 90048 |
| Product Name | 35A & 20A Imprinted Push-Button Momentary Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals; 2 Screw | Screw Terminals | Screw Terminals | |
| Max Current Rating | 20 amps | 20 amps | 20 amps |