APEM Components, Inc. Pushbutton Switches 8636A

Description
Sub-Miniature Pushbutton Switch
Request a Quote Datasheet
Description
Sub-Miniature Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 8636A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
8636A
Pushbutton Switches 8636A
Sub-Miniature Pushbutton Switch

Sub-Miniature Pushbutton Switch

Buy Now
Pushbutton Switches - 679-3982-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3982-ND
Pushbutton Switches 679-3982-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Push Button Switches - 1035748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1035748
Push Button Switches 1035748
APEM 8636A Miniature Push Button Switch

APEM 8636A Miniature Push Button Switch

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8636A
Pushbutton Switches 8636A
Pushbutton Switches SPDT ON-ON SOLDER

Pushbutton Switches SPDT ON-ON SOLDER

Buy Now Datasheet
Pushbutton Switches - 8636A - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
8636A
Pushbutton Switches 8636A
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site Datasheet
Switches - Pushbutton Switches - 8636A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
8636A
Switches - Pushbutton Switches 8636A
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site
Pushbutton Switch, Spdt, 6A 250V, Solder; Switch Operation Apem - 99K1015 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 6A 250V, Solder; Switch Operation Apem
99K1015
Pushbutton Switch, Spdt, 6A 250V, Solder; Switch Operation Apem 99K1015
PUSHBUTTON SWITCH, SPDT, 6A 250V, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:6A; Switch Terminals:Solder; Product Range:8000 Series RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 6A 250V, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:6A; Switch Terminals:Solder; Product Range:8000 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch , Spdt, 4A, 30V, Solder Lug; Product Range Apem - 76K0182 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch , Spdt, 4A, 30V, Solder Lug; Product Range Apem
76K0182
Pb Switch , Spdt, 4A, 30V, Solder Lug; Product Range Apem 76K0182
PB SWITCH , SPDT, 4A, 30V, SOLDER LUG; Product Range:8000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

PB SWITCH , SPDT, 4A, 30V, SOLDER LUG; Product Range:8000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8636A 679-3982-ND 1035748 8636A 8636A 8636A 99K1015 76K0182
Product Name Pushbutton Switches Pushbutton Switches Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switch, Spdt, 6A 250V, Solder; Switch Operation Apem Pb Switch , Spdt, 4A, 30V, Solder Lug; Product Range Apem
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Plunger Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) On-On On-On On-On
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals; Solder Solder Pin Solder Lug Solder Terminals Solder Terminals; Solder
Max Current Rating 4 to 6 amps 6 amps 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Pushbutton Switches - 1241.2812-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Push Button Switches - 1-2416049-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details