APEM 9633NCDB Push Button Switch
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 0.1A 30V
PB SWITCH, SPST-NO , 0.1A, 30VDC, SOLDER; Product Range:9000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPST-N
Pushbutton Switches SPST RND PUSHBUTTON
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 9633NCDB | 6146332 | 679-1029-ND | 9633NCDB | 76K0273 | 9633NCDB |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst-No , 0.1A, 30Vdc, Solder; Product Range Apem | Pushbutton Switches |
| Actuator Specifications | Button | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Terminals | Solder Pin | ||
| Features | RoHS | RoHS | RoHS |