APEM Components, Inc. Pushbutton Switches 9533NCD

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-1012-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1012-ND
Pushbutton Switches 679-1012-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 9533NCD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
9533NCD
Pushbutton Switches 9533NCD
Pushbutton Switch

Pushbutton Switch

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
9533NCD
Pushbutton Switches 9533NCD
Pushbutton Switches PUSHBUTTON SUBMINI (MOM)

Pushbutton Switches PUSHBUTTON SUBMINI (MOM)

Buy Now Datasheet
Pb Switch, Spst-No, 0.1A, 30Vdc, Solder; Product Range Apem - 41J3579 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 0.1A, 30Vdc, Solder; Product Range Apem
41J3579
Pb Switch, Spst-No, 0.1A, 30Vdc, Solder; Product Range Apem 41J3579
PB SWITCH, SPST-NO, 0.1A, 30VDC, SOLDER; Product Range:9000 Series; Panel Cutout Diameter:4.2mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST-NO, 0.1A, 30VDC, SOLDER; Product Range:9000 Series; Panel Cutout Diameter:4.2mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - 9533NCD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
9533NCD
Switches - Pushbutton Switches 9533NCD
SWITCH PUSH SPST-NO 0.1A 30V

SWITCH PUSH SPST-NO 0.1A 30V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-1012-ND 9533NCD 9533NCD 41J3579 9533NCD
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Pb Switch, Spst-No, 0.1A, 30Vdc, Solder; Product Range Apem Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Pin Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM4LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers