APEM Components, Inc. Pushbutton Switches 8646A

Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-3984-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3984-ND
Pushbutton Switches 679-3984-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 8646A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
8646A
Pushbutton Switches 8646A
Sub-Miniature Pushbutton Switch

Sub-Miniature Pushbutton Switch

Buy Now
Push Button Switches - 1035776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1035776
Push Button Switches 1035776
APEM 8646A Miniature Push Button Switch

APEM 8646A Miniature Push Button Switch

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8646A
Pushbutton Switches 8646A
Pushbutton Switches DPDT ON-ON 6A 125VAC

Pushbutton Switches DPDT ON-ON 6A 125VAC

Buy Now Datasheet
Pushbutton Switches - 8646A - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
8646A
Pushbutton Switches 8646A
SWITCH PUSHBUTTON DPDT 6A 125V

SWITCH PUSHBUTTON DPDT 6A 125V

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
8646A
Switches - Pushbutton Switches 8646A
SWITCH PUSHBUTTON DPDT 6A 125V

SWITCH PUSHBUTTON DPDT 6A 125V

Supplier's Site
Pushbutton Switch, Dpdt, 6A, 250Vac, Solder Lug; Switch Operation Apem - 99K1017 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpdt, 6A, 250Vac, Solder Lug; Switch Operation Apem
99K1017
Pushbutton Switch, Dpdt, 6A, 250Vac, Solder Lug; Switch Operation Apem 99K1017
PUSHBUTTON SWITCH, DPDT, 6A, 250VAC, SOLDER LUG; Switch Operation:On-On; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:6A; Switch Terminals:Solder; Product Range:8000 Series RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPDT, 6A, 250VAC, SOLDER LUG; Switch Operation:On-On; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:6A; Switch Terminals:Solder; Product Range:8000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-3984-ND 8646A 1035776 8646A 8646A 8646A 99K1017
Product Name Pushbutton Switches Pushbutton Switches Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switch, Dpdt, 6A, 250Vac, Solder Lug; Switch Operation Apem
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Plunger Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) On-On On-On
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT) DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Terminals; Solder Solder Lug Solder Lug Solder Terminals Solder Terminals; Solder
Max Current Rating 4 to 6 amps 4 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-4295-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM7LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers