APEM Components, Inc. Pushbutton Switches 9633AX1146

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-3986-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3986-ND
Pushbutton Switches 679-3986-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Push Button Switches - 1900715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1900715
Push Button Switches 1900715
APEM 9633AX1146 Push Button Switch

APEM 9633AX1146 Push Button Switch

Supplier's Site
Pushbutton Switches - 9633AX1146 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
9633AX1146
Pushbutton Switches 9633AX1146
Pushbutton Switch

Pushbutton Switch

Buy Now
Switch, Pushbutton, Spst-No, 1A, 250V; Product Range Apem - 96C7696 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 1A, 250V; Product Range Apem
96C7696
Switch, Pushbutton, Spst-No, 1A, 250V; Product Range Apem 96C7696
SWITCH, PUSHBUTTON, SPST-NO, 1A, 250V; Product Range:9000 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 1A, 250V; Product Range:9000 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 9633AX1146 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
9633AX1146
Pushbutton Switches 9633AX1146
Pushbutton Switches 1A 250VAC 30VDC N.O.SP Round Button

Pushbutton Switches 1A 250VAC 30VDC N.O.SP Round Button

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
9633AX1146
Switches - Pushbutton Switches 9633AX1146
SWITCH PUSH SPST-NO 1A 30V

SWITCH PUSH SPST-NO 1A 30V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-3986-ND 1900715 9633AX1146 96C7696 9633AX1146 9633AX1146
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Switch, Pushbutton, Spst-No, 1A, 250V; Product Range Apem Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals; Solder Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-APYM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758269 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 20664218 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details