Schneider Electric Pushbutton Switches 9001KXRC136

Description
PUSH BUTTON 600VAC 10A 30MM T-KX
Request a Quote Datasheet
Description
PUSH BUTTON 600VAC 10A 30MM T-KX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-9001KXRC136-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-9001KXRC136-ND
Pushbutton Switches 4008-9001KXRC136-ND
PUSH BUTTON 600VAC 10A 30MM T-KX

PUSH BUTTON 600VAC 10A 30MM T-KX

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9001KXRC136
Pushbutton Switches 9001KXRC136
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-KX

Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-KX

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
9001KXRC136
Switches - Pushbutton Switches 9001KXRC136
PUSH BUTTON 600VAC 10A 30MM T-KX

PUSH BUTTON 600VAC 10A 30MM T-KX

Supplier's Site
Pushbutton - 57385084 - Radwell International
Willingboro, NJ, United States
Pushbutton
57385084
Pushbutton 57385084
PUSH BUTTON, 600VAC, 10A, 30MM,T-KX. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, 600VAC, 10A, 30MM,T-KX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dual Pushbutton, Non-Illum'd Green-Red,(2) Momentary, 1NO-1NC, Square 30mm, 10A - 70060401 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dual Pushbutton, Non-Illum'd Green-Red,(2) Momentary, 1NO-1NC, Square 30mm, 10A
70060401
Dual Pushbutton, Non-Illum'd Green-Red,(2) Momentary, 1NO-1NC, Square 30mm, 10A 70060401
Overview Class 9001 Type KX Multi Function Operators allow users to make the most of their space. Able to incorporate up to four functions in the space of a single 30 mm operator, the Type KX Operators offer a versatile solution for users with tight space restrictions. The units listed below include operators, contact blocks, legend markings and lamp modules (illuminated operators only). Features Fully Assembled Units Chrome Bezels and Mounting Rings 30 mm Diameter Mounting Hole with Positioning Notch Oil Tight, Water Tight and Dust Tight (Indoor/Outdoor) Specifications Bezel Material: Chromium Plated Metal Ampere Rating: 10 A Enclosure Rating: NEMA 4/4X/13; IP 65 Contact Material: Silver Alloy Maximum Voltage Rating: 600 V Mounting Type: Panel Mounting Position: All Terminal Type: Screw Clamp Type: KX

Overview
Class 9001 Type KX Multi Function Operators allow users to make the most of their space. Able to incorporate up to four functions in the space of a single 30 mm operator, the Type KX Operators offer a versatile solution for users with tight space restrictions. The units listed below include operators, contact blocks, legend markings and lamp modules (illuminated operators only).
Features

  • Fully Assembled Units
  • Chrome Bezels and Mounting Rings
  • 30 mm Diameter Mounting Hole with Positioning Notch
  • Oil Tight, Water Tight and Dust Tight (Indoor/Outdoor)
    Specifications
  • Bezel Material: Chromium Plated Metal
  • Ampere Rating: 10 A
  • Enclosure Rating: NEMA 4/4X/13; IP 65
  • Contact Material: Silver Alloy
  • Maximum Voltage Rating: 600 V
  • Mounting Type: Panel
  • Mounting Position: All
  • Terminal Type: Screw Clamp
  • Type: KX
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Radwell International Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-9001KXRC136-ND 9001KXRC136 9001KXRC136 57385084 70060401
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Dual Pushbutton, Non-Illum'd Green-Red,(2) Momentary, 1NO-1NC, Square 30mm, 10A
Actuator Specifications Square, Button, Dual Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-APYM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Micro switches - M 6610/6620 - M1S 6610-11-K-Z 8,0M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Switch, push button, boot - K288697A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details