PUSH BUTTON 600VAC 10A 30MM T-K
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K
Push Button 600 VAC 10A 30mm T-K
PUSH BUTTON 600VAC 10A 30MM T-K
| DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-9001KR9R05H13-ND | 9001KR9R05H13 | 9001KR9R05H13 | 9001KR9R05H13 |
| Product Name | Pushbutton Switches | Pushbutton Switches | SQD Pushbutton Illuminated | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button, Mushroom | Raised (Plunger Style) Pushbutton |