Pushbutton Switch SPST-NC Standard Panel Mount, Rear
SWITCH PUSH SPST-NC 0.1A 30V
SWITCH, PUSHBUTTON, SPST-NC, 100mA; Product Range:9000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPST-N
Pushbutton Switches Stght PC momentary pushbutton NC SP
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1026-ND | 9432CDB | 9432CDB | 96C7653 | 9432CDB |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-Nc, 100Ma; Product Range Apem | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | ||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | |
| Terminal Type | Straight PC Pins | Solder Pin |