APEM 9233CD Miniature Push Button Switch
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH, PUSHBUTTON, SPST-NO, 100mA; Product Range:9000 Series; Panel Cutout Diameter:4.2mm; Contact Configuration:SPST-N
Pushbutton Switches SPST N.O. PUSHBUTTON
SWITCH PUSH SPST-NO 0.1A 30V
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1193507 | 9233CD | 679-1008-ND | 96C7556 | 9233CD | 9233CD |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst-No, 100Ma; Product Range Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Through hole | Straight PC Pins | Solder Pin | |||
| Features | RoHS | RoHS | RoHS |