PUSH BUTTON 600VAC 10A 30MM T-K
PUSH BUTTON 600VAC 10A 30MM T-K
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K
PUSH BUTTON, SPRING RETURN, RECESSED, GREEN, 1 CO. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-9001KR2GH13-ND | 9001KR2GH13 | 9001KR2GH13 | 57364025 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | Recessed Pushbutton |