Rear (0.250 mounting hole) and Front (0.469 mounting hole) Pushbutton Switches
Front Panel Mount 0.469 Mounting Hole, Red Pushbutton
D switching. Red or black pushbuttons and solder terminals are standard.
Pushbutton Switch SPDT Standard Panel Mount, Front
PUSHBUTTON SWITCH, 12 MM, SPDT, MOMENTARY, ROUND, RED, FRONT PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SWITCH PUSH SPDT 0.25A 125V
Pushbutton Switches RED RND BUTTON SWTCH
SWITCH, PUSHBUTTON, SPDT, 250mA; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| Conxall Corporation | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 903X | SC1510-ND | 18878619 | 903X | 903X | 89K7683 |
| Product Name | Rear (0.250 mounting hole) and Front (0.469 mo... | Pushbutton Switches | Pushbutton | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spdt, 250Ma; Product Range Switchcraft/conxall |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin |