Littelfuse, Inc. 35A & 20A Cylindrical Housing Push-Button Momentary Switches 90030

Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Request a Quote Datasheet
Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 90030 - Littelfuse, Inc.
Rosemont, IL, United States
35A & 20A Cylindrical Housing Push-Button Momentary Switches
90030
35A & 20A Cylindrical Housing Push-Button Momentary Switches 90030
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Supplier's Site Datasheet
Pushbutton Switches - F9161-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9161-ND
Pushbutton Switches F9161-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Littelfuse 90030 Momentary Push Button Switch, SPST, Normally Off - 44070 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 90030 Momentary Push Button Switch, SPST, Normally Off
44070
Littelfuse 90030 Momentary Push Button Switch, SPST, Normally Off 44070
Littelfuse 90030 Momentary Push Button Switch Category: Push Button Switches Manufacturer: Littelfuse Normally Off Plastic button and screw-on cap Rating: 35A at 12VDC, 20A at 24VDC Contacts: Silver Housing: Cylindrical die-cast body Circuitry: Off-On, Normally Off. On with button depressed, spring return to Off.
  • Littelfuse 90030 Momentary Push Button Switch
  • Category: Push Button Switches
  • Manufacturer: Littelfuse
  • Normally Off
  • Plastic button and screw-on cap
  • Rating: 35A at 12VDC, 20A at 24VDC
  • Contacts: Silver
  • Housing: Cylindrical die-cast body
  • Circuitry: Off-On, Normally Off. On with button depressed, spring return to Off.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
90030
Pushbutton Switches 90030
Pushbutton Switches SW,P-P,MOM,NO,2POS,C AP

Pushbutton Switches SW,P-P,MOM,NO,2POS,CAP

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 90030 F9161-ND 44070 90030
Product Name 35A & 20A Cylindrical Housing Push-Button Momentary Switches Pushbutton Switches Littelfuse 90030 Momentary Push Button Switch, SPST, Normally Off Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact;

(Off)-On

Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals; 2 Screw Screw Terminals

(2) Screw Terminals

Screw
Max Current Rating 35 amps 35 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 4412924 - RS Components, Ltd.
Specs
Actuator Specifications Button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Through hole
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers