Schneider Electric Pushbutton Switches 9001BW250

Description
CONTROL STATION 600VAC 5A T-B
Request a Quote Datasheet
Description
CONTROL STATION 600VAC 5A T-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-9001BW250-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-9001BW250-ND
Pushbutton Switches 4008-9001BW250-ND
CONTROL STATION 600VAC 5A T-B

CONTROL STATION 600VAC 5A T-B

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9001BW250
Pushbutton Switches 9001BW250
Pushbutton Switches CONTROL STATION 600VAC 5A T-B

Pushbutton Switches CONTROL STATION 600VAC 5A T-B

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 4008-9001BW250-ND 9001BW250
Product Name Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button, Dual
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Terminal Type Wire Lead
Features Illuminated Switch; RoHS
Max DC Voltage Rating 28 volts
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details