Littelfuse, Inc. 10A Rectangular Housing Push-Button Momentary Switches 9109

Description
Normally Off. Pull to OnFor use with a cable or lever.Spring return to Off.No knob - shaft has 3/32" diameter hole (2.4mm) for the attachment of a cable or lever.Two screw terminals with lockwashers.Mounting stem 1/2"-20 thread, 5/8" long (15.9mm).
Request a Quote Datasheet
Description
Normally Off. Pull to OnFor use with a cable or lever.Spring return to Off.No knob - shaft has 3/32" diameter hole (2.4mm) for the attachment of a cable or lever.Two screw terminals with lockwashers.Mounting stem 1/2"-20 thread, 5/8" long (15.9mm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Rectangular Housing Push-Button Momentary Switches - 9109 - Littelfuse, Inc.
Rosemont, IL, United States
10A Rectangular Housing Push-Button Momentary Switches
9109
10A Rectangular Housing Push-Button Momentary Switches 9109
Normally Off. Pull to OnFor use with a cable or lever.Spring return to Off.No knob - shaft has 3/32" diameter hole (2.4mm) for the attachment of a cable or lever.Two screw terminals with lockwashers.Mounting stem 1/2"-20 thread, 5/8" long (15.9mm).

Normally Off. Pull to OnFor use with a cable or lever.Spring return to Off.No knob - shaft has 3/32" diameter hole (2.4mm) for the attachment of a cable or lever.Two screw terminals with lockwashers.Mounting stem 1/2"-20 thread, 5/8" long (15.9mm).

Supplier's Site Datasheet
Pushbutton Switches - F9188-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9188-ND
Pushbutton Switches F9188-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 9109 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
9109
Switches - Pushbutton Switches 9109
SWITCH MOM PULL NO

SWITCH MOM PULL NO

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
9109
Pushbutton Switches 9109
Pushbutton Switches SW MOM PULL NO

Pushbutton Switches SW MOM PULL NO

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 9109 F9188-ND 9109 9109
Product Name 10A Rectangular Housing Push-Button Momentary Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Mushroom Push Buttons - 2AM6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers