Littelfuse, Inc. 35A & 20A Cylindrical Housing Push-Button Momentary Switches 9276-09

Description
On-Off. Two circuits are simultaneously energized. Normally Off is On with plunger depressed, spring return to Off. 35A at 12V, 20A at 24V, 10A at 36V DC. Silver contacts, three screw terminals. Mounting stem 5/8" - 32 thread, 21/32" (16.7mm) long. Black plastic button and screw-on rubber cap 83280-03.
Request a Quote Datasheet
Description
On-Off. Two circuits are simultaneously energized. Normally Off is On with plunger depressed, spring return to Off. 35A at 12V, 20A at 24V, 10A at 36V DC. Silver contacts, three screw terminals. Mounting stem 5/8" - 32 thread, 21/32" (16.7mm) long. Black plastic button and screw-on rubber cap 83280-03.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 9276-09 - Littelfuse, Inc.
Rosemont, IL, United States
35A & 20A Cylindrical Housing Push-Button Momentary Switches
9276-09
35A & 20A Cylindrical Housing Push-Button Momentary Switches 9276-09
On-Off. Two circuits are simultaneously energized. Normally Off is On with plunger depressed, spring return to Off. 35A at 12V, 20A at 24V, 10A at 36V DC. Silver contacts, three screw terminals. Mounting stem 5/8" - 32 thread, 21/32" (16.7mm) long. Black plastic button and screw-on rubber cap 83280-03.

On-Off. Two circuits are simultaneously energized. Normally Off is On with plunger depressed, spring return to Off. 35A at 12V, 20A at 24V, 10A at 36V DC. Silver contacts, three screw terminals. Mounting stem 5/8" - 32 thread, 21/32" (16.7mm) long. Black plastic button and screw-on rubber cap 83280-03.

Supplier's Site Datasheet
Pushbutton Switches - F9234-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9234-ND
Pushbutton Switches F9234-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 9276-09 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
9276-09
Pushbutton Switches 9276-09
Pushbutton Switches SW MOM 2CIR

Pushbutton Switches SW MOM 2CIR

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 9276-09 F9234-ND 9276-09
Product Name 35A & 20A Cylindrical Housing Push-Button Momentary Switches Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals; 2 Screw Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Key-Release Buttons - 2AMLKB4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton - 359797 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details