Littelfuse, Inc. 35A & 20A Cylindrical Housing Push-Button Momentary Switches 90043-07-BX

Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Request a Quote Datasheet
Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 90043-07-BX - Littelfuse, Inc.
Rosemont, IL, United States
35A & 20A Cylindrical Housing Push-Button Momentary Switches
90043-07-BX
35A & 20A Cylindrical Housing Push-Button Momentary Switches 90043-07-BX
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Supplier's Site Datasheet
Pushbutton Switches - 18-90043-07-BX-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
18-90043-07-BX-ND
Pushbutton Switches 18-90043-07-BX-ND
CVP LOW CURR SWITCH

CVP LOW CURR SWITCH

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 90043-07-BX 18-90043-07-BX-ND
Product Name 35A & 20A Cylindrical Housing Push-Button Momentary Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Wire Leads; Two Wire Lead (9.65) Wire Leads
Max Current Rating 15 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
Max. Actuating Force 1.7 lbs (0.7710 kg)
View Details
22mm Incandescent Module 800F PB - 800F-D4C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR35SW/536 -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TRM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details