Schneider Electric Pushbutton Switches 9001KR2RH6

Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet
Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-9001KR2RH6-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-9001KR2RH6-ND
Pushbutton Switches 4008-9001KR2RH6-ND
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
9001KR2RH6
Switches - Pushbutton Switches 9001KR2RH6
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Supplier's Site
SQD Pushbutton Illuminated - 9001KR2RH6 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Pushbutton Illuminated
9001KR2RH6
SQD Pushbutton Illuminated 9001KR2RH6
Harmony 9001K Pilot Light, Red,

Harmony 9001K Pilot Light, Red,

Supplier's Site
Switch, Pushbutton, Spst-Nc, 10A, 600V; Product Range Schneider Electric - 16B9367 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 10A, 600V; Product Range Schneider Electric
16B9367
Switch, Pushbutton, Spst-Nc, 10A, 600V; Product Range Schneider Electric 16B9367
SWITCH, PUSHBUTTON, SPST-NC, 10A, 600V; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Actuator / Cap Colour:Red; Contact Current DC Max:550mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 10A, 600V; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Actuator / Cap Colour:Red; Contact Current DC Max:550mA RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 9001KR2RH6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
9001KR2RH6
Pushbutton Switches 9001KR2RH6
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-9001KR2RH6-ND 9001KR2RH6 9001KR2RH6 16B9367 9001KR2RH6
Product Name Pushbutton Switches Switches - Pushbutton Switches SQD Pushbutton Illuminated Switch, Pushbutton, Spst-Nc, 10A, 600V; Product Range Schneider Electric Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Closed (NC) Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364688-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Pushbutton Switches - 486-1543-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers