PUSHBUTTON 600VAC 10AMP 30MM SK
PUSHBUTTON 600VAC 10AMP 30MM SK
PUSH BUTTON, ILLUMINATED, 30MM, MOMENTARY, ROUND BUTTON, LAMP VOLTAGE 120VAC, 1 N.O/1N.C. CONTACT, CONTACT RATING 10A @ 600V. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 4008-9001SK2L1GH13-ND | 9001SK2L1GH13 | 57393112 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Screw Terminals | Screw Terminals | |
| Features | DustProof; Illuminated Switch |