Schneider Electric Pushbutton Switches 9001KR9R20H6

Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet
Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-9001KR9R20H6-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-9001KR9R20H6-ND
Pushbutton Switches 4008-9001KR9R20H6-ND
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Buy Now Datasheet
Push Button Switches - 5428150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
5428150
Push Button Switches 5428150
Schneider Electric 9001KR9R20H6

Schneider Electric 9001KR9R20H6

Supplier's Site
Pushbutton, 30Mm; Switch Operation Square D By Schneider Electric - 67AH3852 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton, 30Mm; Switch Operation Square D By Schneider Electric
67AH3852
Pushbutton, 30Mm; Switch Operation Square D By Schneider Electric 67AH3852
PUSHBUTTON, 30MM; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Contact Configuration:SPST-N C; Product Range:Harmony 9001K Series; Switch Terminals:Screw Clamp; IP Rating:IP66; Contact Current Max:10A; Contact RoHS Compliant: Yes

PUSHBUTTON, 30MM; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Contact Configuration:SPST-NC; Product Range:Harmony 9001K Series; Switch Terminals:Screw Clamp; IP Rating:IP66; Contact Current Max:10A; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - 9001KR9R20H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
9001KR9R20H6
Switches - Pushbutton Switches 9001KR9R20H6
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
9001KR9R20H6
Pushbutton Switches 9001KR9R20H6
Pushbutton Switches PUSH BUTTON 600VAC 10A 30MM T-K

Pushbutton Switches PUSH BUTTON 600VAC 10A 30MM T-K

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-9001KR9R20H6-ND 5428150 67AH3852 9001KR9R20H6 9001KR9R20H6
Product Name Pushbutton Switches Push Button Switches Pushbutton, 30Mm; Switch Operation Square D By Schneider Electric Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button, Mushroom Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Nc Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals Screw Terminals; Screw Screw Terminals; Screw Clamp Screw Terminals Screw
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11AB-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Switch, push button, boot - K288697A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Pushbutton - 21090081 - Radwell International
Allen-Bradley / Rockwell Automation
View Details