PUSH BUTTON 600VAC 10A 30MM T-K
PUSH BUTTON 600VAC 10A 30MM T-K
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-9001KR24GH5-ND | 9001KR24GH5 | 9001KR24GH5 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button, Mushroom | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Configuration | Normally Open (NO) |