PUSH BUTTON 600VAC 10A 30MM T-K
PUSH BUTTON, 600 VAC,10 AMPS, 30 MM, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, TYPES K/SK/KX, T-K. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K
PUSHBUTTON SWITCH, 10A, 600VAC, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:-; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw Clamp RoHS Compliant: Yes
PUSH BUTTON 600VAC 10A 30MM T-K
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-9001KR5RH5-ND | 57361684 | 9001KR5RH5 | 50F4647 | 9001KR5RH5 |
| Product Name | Pushbutton Switches | Pushbutton | Pushbutton Switches | Pushbutton Switch, 10A, 600Vac, Screw; Switch Operation Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button, Mushroom | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary Spring Return | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |