PUSH BUTTON 600VAC 10A 30MM T-K
Schneider Electric 9001KR1UH5
PUSHBUTTON, 30MM; Switch Operation:Momentary;
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K
PUSH BUTTON 600VAC 10A 30MM T-K
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-9001KR1UH5-ND | 5428116 | 67AH3851 | 9001KR1UH5 | 9001KR1UH5 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton, 30Mm; Switch Operation Square D By Schneider Electric | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | No | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Screw Terminals; Screw Clamp | Screw | Screw Terminals |