Switchcraft, Inc. Miniature Non-Illuminated Pushbutton Switches,... 982A01RX

Description
Miniature Non-Illuminated Pushbutton Switches, IBS Series Miniature Momentary Pushbutton Switch, Circuit 1-A Momentary IBS switches provide cost-effective versatility for a wide range of electrical/electroni c applications. Convenient modular design allows quick assembly to PC boards. These switches are also available in multiple station assemblies.
Request a Quote Datasheet
Description
Miniature Non-Illuminated Pushbutton Switches, IBS Series Miniature Momentary Pushbutton Switch, Circuit 1-A Momentary IBS switches provide cost-effective versatility for a wide range of electrical/electroni c applications. Convenient modular design allows quick assembly to PC boards. These switches are also available in multiple station assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Non-Illuminated Pushbutton Switches,... - 982A01RX - Conxall Corporation
Villa Park, IL, USA
Miniature Non-Illuminated Pushbutton Switches,...
982A01RX
Miniature Non-Illuminated Pushbutton Switches,... 982A01RX
Miniature Non-Illuminated Pushbutton Switches, IBS Series Miniature Momentary Pushbutton Switch, Circuit 1-A Momentary IBS switches provide cost-effective versatility for a wide range of electrical/electroni c applications. Convenient modular design allows quick assembly to PC boards. These switches are also available in multiple station assemblies.

Miniature Non-Illuminated Pushbutton Switches, IBS Series
Miniature Momentary Pushbutton Switch, Circuit 1-A
Momentary IBS switches provide cost-effective versatility for a wide range of electrical/electronic applications. Convenient modular design allows quick assembly to PC boards. These switches are also available in multiple station assemblies.

Supplier's Site
Pushbutton Switches - SC1561-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
SC1561-ND
Pushbutton Switches SC1561-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
982A01RX
Pushbutton Switches 982A01RX
Pushbutton Switches IBS SW 1A MOMEMTAR

Pushbutton Switches IBS SW 1A MOMEMTAR

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
982A01RX
Switches - Pushbutton Switches 982A01RX
SWITCH PUSH SPST-NO 0.25A 28V

SWITCH PUSH SPST-NO 0.25A 28V

Supplier's Site
Switch, Keyboard 3Pst-3No 0.25A 125V Though Hole; Switch Operation Switchcraft/conxall - 89K7686 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Keyboard 3Pst-3No 0.25A 125V Though Hole; Switch Operation Switchcraft/conxall
89K7686
Switch, Keyboard 3Pst-3No 0.25A 125V Though Hole; Switch Operation Switchcraft/conxall 89K7686
SWITCH, KEYBOARD 3PST-3NO 0.25A 125V THOUGH HOLE; Switch Operation:(On); Contact Configuration:3PST-N O; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:28V; Contact Current Max:250mA; Switch Terminals:Through Hole RoHS Compliant: Yes

SWITCH, KEYBOARD 3PST-3NO 0.25A 125V THOUGH HOLE; Switch Operation:(On); Contact Configuration:3PST-NO; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:28V; Contact Current Max:250mA; Switch Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 982A01RX SC1561-ND 982A01RX 982A01RX 89K7686
Product Name Miniature Non-Illuminated Pushbutton Switches,... Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Keyboard 3Pst-3No 0.25A 125V Though Hole; Switch Operation Switchcraft/conxall
Switch Function Momentary Contact Momentary Contact Momentary Contact (On)
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO 3PST-NO
Terminal Type Straight PC Pins Solder Pin Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.1112.6096-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Process Sealed Subminiature Pushbutton - AB15BV-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Pushbutton - 922305 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details