APEM Components, Inc. Push Button Switches 9233WWCD

Description
APEM 9233WWCD
Request a Quote Datasheet
Description
APEM 9233WWCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1193513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1193513
Push Button Switches 1193513
APEM 9233WWCD

APEM 9233WWCD

Supplier's Site
Pushbutton Switches - 679-3985-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3985-ND
Pushbutton Switches 679-3985-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - 9233WWCD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
9233WWCD
Pushbutton Switches 9233WWCD
Pushbutton Switch

Pushbutton Switch

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
9233WWCD
Switches - Pushbutton Switches 9233WWCD
SWITCH PUSH SPST-NO 0.1A 30V

SWITCH PUSH SPST-NO 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
9233WWCD
Pushbutton Switches 9233WWCD
Pushbutton Switches SPST-NO OFF-MOM 0.1A 30VDC

Pushbutton Switches SPST-NO OFF-MOM 0.1A 30VDC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1193513 679-3985-ND 9233WWCD 9233WWCD 9233WWCD
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Plunger Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Through hole Straight PC Pins Solder Pin
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3011D05JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Pushbutton - 53744418 - Radwell International
Allen-Bradley / Rockwell Automation
View Details