Schneider Electric Pushbutton Switches 9001KR1UH2

Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet
Description
PUSH BUTTON 600VAC 10A 30MM T-K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-9001KR1UH2-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-9001KR1UH2-ND
Pushbutton Switches 4008-9001KR1UH2-ND
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Buy Now Datasheet
Switches - Pushbutton Switches - 9001KR1UH2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
9001KR1UH2
Switches - Pushbutton Switches 9001KR1UH2
PUSH BUTTON 600VAC 10A 30MM T-K

PUSH BUTTON 600VAC 10A 30MM T-K

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
9001KR1UH2
Pushbutton Switches 9001KR1UH2
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-9001KR1UH2-ND 9001KR1UH2 9001KR1UH2
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AAM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details