Schneider Electric 9001KR9RH13
PUSHBUTTON 600VAC 10A 30MM TYPE
PUSHBUTTON 600VAC 10A 30MM TYPE
Pushbutton Switches PSH BTTN 600VAC 10A 30MM T-K
SWITCH, INDUSTRIAL PUSHBUTTON, 30MM; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:SPDT; Switch Operation:Momentary;
The 30 mm Offer for Difficult Environments
Dedicated to applications of heavy industry and infrastructure, the 30 mm offering guarantees you long-term reliability — thanks to the high quality and robustness of the operators and pilot lights, even in extreme environments. Easy to obtain everywhere in the world, easy to integrate and use, this offer is the perfect complement to your Human Machine Interface.
Features
1.18 INCH MOUNT HOLE, EXTENDED MUSHROOM HEAD, PUSHBUTTON SWITCH ONLY ROUND, RED PUSHBUTTON, NONILLUMINATED, SHOCK AND VIBRATION RESISTANT. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 7464511 | 4008-9001KR9RH13-ND | 9001KR9RH13 | 9001KR9RH13 | 50F4630 | 70060383 | 57369874 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Industrial Pushbutton, 30Mm; Product Range Schneider Electric | Pushbutton, Non-Illuminated, Red Maintained (Push/Pull), 1NO-1NC, 30mm,10A, 600V | Pushbutton |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary | Maintained Contact | |||
| Switching Mechanism | 1 CO | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT | ||
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | DustProof | RoHS | ||||
| Actuator Specifications | Round, Button, Mushroom | Raised (Plunger Style) Pushbutton | |||||
| Terminal Type | Screw Terminals | Screw Terminals | Screw | Screw Terminals |