Littelfuse, Inc. Switches - Pushbutton Switches 9001

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1335064-9001 Category: Switches>Pushbutton Switches Packaging: Bulk Type: Standard Termination Style: Screw Terminal Voltage Rating - DC: 12 V Standard Package: 100 Mounting: Chassis Mount Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Round, Plunger Color - Actuator/Cap: Silver Actuator Marking: No Marking ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (DC) HTSUS: 8536.50.9031 Other Part Number: F9158,-1024-9001 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1335064-9001 Category: Switches>Pushbutton Switches Packaging: Bulk Type: Standard Termination Style: Screw Terminal Voltage Rating - DC: 12 V Standard Package: 100 Mounting: Chassis Mount Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Round, Plunger Color - Actuator/Cap: Silver Actuator Marking: No Marking ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (DC) HTSUS: 8536.50.9031 Other Part Number: F9158,-1024-9001 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1335064-9001 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1335064-9001
Switches - Pushbutton Switches 1335064-9001
Manufacturer: Littelfuse Inc. Win Source Part Number: 1335064-9001 Category: Switches>Pushbutton Switches Packaging: Bulk Type: Standard Termination Style: Screw Terminal Voltage Rating - DC: 12 V Standard Package: 100 Mounting: Chassis Mount Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Round, Plunger Color - Actuator/Cap: Silver Actuator Marking: No Marking ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (DC) HTSUS: 8536.50.9031 Other Part Number: F9158,-1024-9001 RoHS Status: RoHS non-compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1335064-9001
Category: Switches>Pushbutton Switches
Packaging: Bulk
Type: Standard
Termination Style: Screw Terminal
Voltage Rating - DC: 12 V
Standard Package: 100
Mounting: Chassis Mount
Circuit: SPST-NC
Switch Function: On-Mom
Actuator Type: Round, Plunger
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (DC)
HTSUS: 8536.50.9031
Other Part Number: F9158,-1024-9001
RoHS Status: RoHS non-compliant

Buy Now
Pushbutton Switches - F9158-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9158-ND
Pushbutton Switches F9158-ND
Pushbutton Switch SPST-NC Standard Chassis Mount

Pushbutton Switch SPST-NC Standard Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9001
Pushbutton Switches 9001
Pushbutton Switches SW MOM NC

Pushbutton Switches SW MOM NC

Buy Now
Switches - Pushbutton Switches - 9001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
9001
Switches - Pushbutton Switches 9001
SWITCH MOM NC

SWITCH MOM NC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1335064-9001 F9158-ND 9001 9001
Product Name Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1744060 - RS Components, Ltd.
Specs
Actuator Specifications Plunger
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
H program - HDT - Pushbuttons - HDT-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details