Littelfuse, Inc. 35A & 20A Cylindrical Housing Push-Button Momentary Switches 90036-02

Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Request a Quote Datasheet
Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 90036-02 - Littelfuse, Inc.
Rosemont, IL, United States
35A & 20A Cylindrical Housing Push-Button Momentary Switches
90036-02
35A & 20A Cylindrical Housing Push-Button Momentary Switches 90036-02
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Supplier's Site Datasheet
Pushbutton Switches - F9164-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9164-ND
Pushbutton Switches F9164-ND
Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear

Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 90036-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
90036-02
Pushbutton Switches 90036-02
Pushbutton Switches SW,P-P,MOM,NO,BLD

Pushbutton Switches SW,P-P,MOM,NO,BLD

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 90036-02 F9164-ND 90036-02
Product Name 35A & 20A Cylindrical Housing Push-Button Momentary Switches Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Male SAE J858 Type 1B Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Process Sealed Subminiature Pushbutton - AB11AH-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers