Littelfuse, Inc. 35A & 20A Cylindrical Housing Push-Button Momentary Switches 9216

Description
For applications to 36V DC.Off - On, Normally Off. On with button depressed, spring return to Off.Silver contacts.Chrome plated button and facenut.O-ring seal in the mounting stem. 35A at 12V, 20A at 24V DC. Two screw terminals.Mounting stem: 5/8"-32 thread, 21/32" (16.7mm) long. 9216-03 is 9216 with screw-on cap.9095 is similar but without O-ring seal and rubber cap.
Request a Quote Datasheet
Description
For applications to 36V DC.Off - On, Normally Off. On with button depressed, spring return to Off.Silver contacts.Chrome plated button and facenut.O-ring seal in the mounting stem. 35A at 12V, 20A at 24V DC. Two screw terminals.Mounting stem: 5/8"-32 thread, 21/32" (16.7mm) long. 9216-03 is 9216 with screw-on cap.9095 is similar but without O-ring seal and rubber cap.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 9216 - Littelfuse, Inc.
Rosemont, IL, United States
35A & 20A Cylindrical Housing Push-Button Momentary Switches
9216
35A & 20A Cylindrical Housing Push-Button Momentary Switches 9216
For applications to 36V DC.Off - On, Normally Off. On with button depressed, spring return to Off.Silver contacts.Chrome plated button and facenut.O-ring seal in the mounting stem. 35A at 12V, 20A at 24V DC. Two screw terminals.Mounting stem: 5/8"-32 thread, 21/32" (16.7mm) long. 9216-03 is 9216 with screw-on cap.9095 is similar but without O-ring seal and rubber cap.

For applications to 36V DC.Off - On, Normally Off. On with button depressed, spring return to Off.Silver contacts.Chrome plated button and facenut.O-ring seal in the mounting stem. 35A at 12V, 20A at 24V DC. Two screw terminals.Mounting stem: 5/8"-32 thread, 21/32" (16.7mm) long. 9216-03 is 9216 with screw-on cap.9095 is similar but without O-ring seal and rubber cap.

Supplier's Site Datasheet
Pushbutton Switches - F9218-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9218-ND
Pushbutton Switches F9218-ND
Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear

Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
9216
Pushbutton Switches 9216
Pushbutton Switches SW MOM NO

Pushbutton Switches SW MOM NO

Buy Now
Switches - Pushbutton Switches - 9216 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
9216
Switches - Pushbutton Switches 9216
SWITCH MOM NO

SWITCH MOM NO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 9216 F9218-ND 9216 9216
Product Name 35A & 20A Cylindrical Housing Push-Button Momentary Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; 2 Screw Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers