Opto 22 Input Isolated AD3T

Description
4 To 20 mA Input Isolated
Datasheet
Description
4 To 20 mA Input Isolated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input Isolated - AD3T - Opto 22
Temecula, CA, USA
Input Isolated
AD3T
Input Isolated AD3T
4 To 20 mA Input Isolated

4 To 20 mA Input Isolated

Supplier's Site Datasheet
OPTO Input Modules - AD3T - Galco Industrial Electronics
Madison Heights, MI, United States
OPTO Input Modules
AD3T
OPTO Input Modules AD3T
G1 4 to 20 mA Analog Input, Isolated

G1 4 to 20 mA Analog Input, Isolated

Supplier's Site
VDC Logic I/O Module - 516417 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
516417
VDC Logic I/O Module 516417
I/O MODULE, CURRENT RATING:20MA, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1, NO. OF OUTPUTS:1, RESOLUTION:12 BITS, SIGNAL INPUT TYPE:4 TO 20MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:20MA, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1, NO. OF OUTPUTS:1, RESOLUTION:12 BITS, SIGNAL INPUT TYPE:4 TO 20MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
VDC Logic I/O Module -  - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
VDC Logic I/O Module
OPTO 22 PLCs/Machine Control AD3T

OPTO 22 PLCs/Machine Control AD3T

Supplier's Site

Technical Specifications

  Opto 22 Galco Industrial Electronics Radwell International
Product Category Data Acquisition Systems and Instruments Data Acquisition I/O Modules and Instruments
Product Number AD3T AD3T 516417
Product Name Input Isolated OPTO Input Modules VDC Logic I/O Module
Form Factor Stand-alone
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval CE
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal 4-wire, dual-input transmitter - AWT420 - ABB Measurement & Analytics
Specs
Form Factor Panel / Chassis Mount
Auxiliary Outputs Analog Voltage Output; Relay Output
User Interface Front Panel; Computer Programmable
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details